LM2671MX-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 2600KHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2671 series of regulators are monolithic integrated circuits built with a LMDMOS process. These regulators provide all the active functions for a step-down (buck) switching regulator, capable of driving a 500-mA load current with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include patented internal frequency compensation, fixed frequency oscillator, external shutdown, soft start, and frequency synchronization. The LM2671 series operates at a switching frequency of 260 kHz, thus allowing smaller sized filter components than what is required with lower frequency switching regulators. Because of its very high efficiency (> 90%), the copper traces on the printed-circuit board are the only heat sinking required. A family of standard inductors for use with the LM2671 are available from several different manufacturers. This feature greatly simplifies the design of switch-mode power supplies using these advanced ICs. Also included in the data sheet are selector guides for diodes and capacitors designed to work in switch-mode power supplies.

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.43
875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.55
-
Buy Now
Logo for element14
element14
from US$3.74
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 8V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 500mA
Output Voltage Min 1.21V
Output Voltage Max 37V
Switching Frequency 260kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 5 external components | Texas Instruments
Dc/Dc Conv, Buck, 2600Khz, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2671MX-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM2671MX-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2671MX-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2671MX-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2671MX-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2671MX-ADJ/NOPB fall under?

The LM2671MX-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2671MX-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2671MX-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2671MX-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2671MX-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2671MX-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2671MX-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2671MX-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM2671MX-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay