Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
267,602
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
196
in stock
|
Buy Now | |
element14
from US$0.52
|
196
in stock
|
Buy Now | |
Farnell
from US$0.51
|
196
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 40mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.8V |
Adjustable Output Voltage Max | 11V |
Topology | Divider Doubler |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 160kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 50mA |
Output Voltage | 11V |
Output Voltage Max | 11V |
Output Voltage Min | 1.8V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.8V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 50mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Doubler / Devider |
1.8-V to 5.5-VIN switched capacitor voltage doubler | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Converter, Dc/Dc Charge Pump, Smd | Newark Electronics |
CONVERTER, DC/DC CHARGE PUMP, SMD | element14 |
Sw. Capacitor Voltage Converter SOT23-6 | RS |
Where can I find additional details, specifications and documents for a LM2665M6/NOPB?
Additional datasheets, footprints and schematics for LM2665M6/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2665M6/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2665M6/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2665M6/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2665M6/NOPB fall under?
The LM2665M6/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2665M6/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2665M6/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2665M6/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2665M6/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM2665M6/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2665M6/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2665M6/NOPB?
You can fill out our help required form which you can use to request a quote for LM2665M6/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.