LM2611BMF/NOPB Semiconductors - ICs by Texas Instruments

IC PWM INVERTING SWITCHING REG SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2611 is a current mode, PWM inverting switching regulator. Operating from a 2.7-V to 4-V supply, it is capable of producing a regulated negative output voltage of up to −(36 VIN(MAX)). The LM2611 utilizes an input and output inductor, which enables low voltage ripple and RMS current on both the input and the output. With a switching frequency of 1.4 MHz, the inductors and output capacitor can be physically small and low cost. High efficiency is achieved through the use of a low RDS(ON) FET. The LM2611 features a shutdown pin, which can be activated when the part is not needed to lower the Iq and save battery life. A negative feedback (NFB) pin provides a simple method of setting the output voltage, using just two resistors. Cycle-by-cycle current limiting and internal compensation further simplify the use of the LM2611. The LM2611 is available as a small 5-pin, SOT-23 package and comes in two grades. Grade A has a 1.2-A current limit and 0.5-Ω RDS(ON), and Grade B has a 0.9-A current limit and 0.7-Ω RDS(ON).

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.82
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.50
73,961
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.10
-
Buy Now
Logo for element14
element14
from US$2.74
-
Buy Now

Specifications

Topology Inverting
Input Voltage Min 2.7V
Input Voltage Max 14V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1.2A
Output Voltage Min -1.23V
Output Voltage Max -
Switching Frequency 1.4MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2611
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage -36V
Primary Input Voltage 5V

Alternative Descriptions

1.4MHz Cuk Converter | Texas Instruments
Pwm Inverting Switching Regulator, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2611BMF/NOPB?

Additional datasheets, footprints and schematics for LM2611BMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2611BMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2611BMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2611BMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2611BMF/NOPB fall under?

The LM2611BMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2611BMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2611BMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2611BMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2611BMF/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2611BMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2611BMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2611BMF/NOPB?

You can fill out our help required form which you can use to request a quote for LM2611BMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay