Status: | Active |
---|---|
Series: | LM2594 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
7,069
in stock
|
Buy Now | |
element14
from US$1.03
|
7,069
in stock
|
Buy Now | |
Farnell
from US$1.00
|
7,069
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Schukat Electronic
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adjustable output voltage range, 1.2V to 37V +/-4% max over line and load |
Available in TO-220 and D2PAK packages |
Guaranteed 0.5A output load current |
Input voltage range up to 40V |
Excellent line and load regulation specifications |
150 kHz fixed frequency internal oscillator |
TTL shutdown capability |
Low power standby mode, Iq typically 80 µA |
Uses readily available standard inductors |
Thermal shutdown and current limit |
Benefits |
---|
Flexible to configure for different output voltages and applications |
Different mounting options |
High power density designs |
Can be used with several input voltage supplies (+12V, +24V, +36V) |
Provides a stable power supply |
No external component required to set frequency |
Easy to implement low power modes |
Power saving mode |
Quick and easy implementation |
Additional protection against faults |
Applications |
---|
Simple high-efficiency step-down (buck) regulator |
Positive to negative converter |
End Products |
---|
On-card switching regulators |
LCD-TV SMPS |
Description | LM2594 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | 1.23 |
IO Typ (A) | 0.5 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | SOIC-8 |
LM2594 Series 40 V 165 kHz 0.5 A SMT Step-Down Switching Regulator - SOIC-8 | Future Electronics |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.5V-40Vin, 1.23V-37Vout, 500Maout, Soic-8 Rohs Compliant: Yes |Onsemi LM2594DADJR2G | Newark Electronics |
SWITCHING REG, BUCK, 150KHZ, SOIC-8 | element14 |
Sw. Regulator 0.5A Adj. Step-Down SOIC8 | RS |
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin SOIC N T/R | Avnet America |
Buck-Schaltr. Adj 500mA 4,5-40Vi SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM2594DADJR2G?
Additional datasheets, footprints and schematics for LM2594DADJR2G are listed on our Part Details page. You can also find images and similar parts to LM2594DADJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2594DADJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2594DADJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2594DADJR2G fall under?
The LM2594DADJR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2594DADJR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2594DADJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2594DADJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2594DADJR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM2594DADJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2594DADJR2G often in real-time on the comparison pages.
What if I can't find stock of LM2594DADJR2G?
You can fill out our help required form which you can use to request a quote for LM2594DADJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.