LM2585SX-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BOOST/FLYBACK TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.44

Distributor Stock
Logo for Farnell
Farnell
from US$6.82
750
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.44
5,987
in stock
Buy Now
Logo for element14
element14
from US$8.18
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.09
-
Buy Now

Specifications

Topology Boost Flyback
Input Voltage Min 4V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-263
No. of Pins 5Pins
Output Current 3A
Output Voltage Min 1.23V
Output Voltage Max 60V
Switching Frequency 100kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4-V to 40-V, 3-A step-up wide VIN flyback regulator | Texas Instruments
Dc/Dc Conv, Boost/Flyback, To-263-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2585SX-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM2585SX-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2585SX-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2585SX-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2585SX-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2585SX-ADJ/NOPB fall under?

The LM2585SX-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2585SX-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2585SX-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2585SX-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2585SX-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM2585SX-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2585SX-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2585SX-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM2585SX-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay