Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
678
in stock
|
Buy Now | |
Texas Instruments
from US$2.26
|
66,479
in stock
|
Buy Now | |
Schukat Electronic
from US$2.74
|
2,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.97
|
1,289
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
-
|
Buy Now | |
element14
from US$5.26
|
-
|
Buy Now | |
Farnell
from US$5.58
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 1.23V |
MSL | - |
SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Texas Instruments |
Switch. Reg 1A 1,23-57V 63Vs TO220-5 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Step down switch regulator,LM2575HVT-ADJ | RS |
Step-Down Regulator, To-220-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2575HVT-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2575HVT-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2575HVT-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2575HVT-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575HVT-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2575HVT-ADJ/NOPB fall under?
The LM2575HVT-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2575HVT-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575HVT-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2575HVT-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2575HVT-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for LM2575HVT-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2575HVT-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2575HVT-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2575HVT-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.