Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | - |
Gain | 9dB |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Antenna, Whip, Rp-Sma Connx, 9Dbi Rohs Compliant: Yes |Lm Technologies LM254 | Newark Electronics |
ANTENNA, WHIP, RP-SMA CONNX, 9DBI | element14 |
Where can I find additional details, specifications and documents for a LM254?
Additional datasheets, footprints and schematics for LM254 are listed on our Part Details page. You can also find images and similar parts to LM254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM254 fall under?
The LM254 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to LM254 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM254 you can contact the distributor directly for product support, shipping queries etc.
Is the LM254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM254 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM254 often in real-time on the comparison pages.
What if I can't find stock of LM254?
You can fill out our help required form which you can use to request a quote for LM254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.