LM22680MR-ADJ/NOPB . Part Information
Details for LM22680MR-ADJ/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.285V |
Output Voltage Max | 37V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Min | 1.285V |
Base Number | 22680 |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 42V |
Supply Voltage Min | 4.5V |
Supply Voltage Typ | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- Step-down PWM Converter 42V 2A HSOP8 | RS Components
- IC, 2.0A 4.5V-42V IN SIMPLESWITCHER; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.285V; RoHS Compliant: Yes | Newark Electronics
- PMIC; DC/DC converter; Uin: 4.5÷42V; Uout: 1.285÷37V; HSOP8; buck | Transfer Multisort Elektronik
- SIMPLE SWITCHER® 4.5V to 42V, 2A Step-Down DC/DC Switching Regulator with Precision Enable | Texas Instruments
- Switching Regulator IC [Texas Instruments] LM22680MR-ADJ/NOPB Switching Regulator IC | Distrelec
Viewing Distributors for LM22680MR-ADJ/NOPB .
Loading...
Loading Results for LM22680MR-ADJ/NOPB .