LM22672MRE-ADJ/NOPB Semiconductors - ICs by Texas Instruments

SIMPLESWITCH 1.0A 4.5~42VIN 8PSOP REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM22672 switching regulator provides all of the functions necessary to implement an efficient high voltage step-down (buck) regulator using a minimum of external components. This easy to use regulator incorporates a 42 V N-channel MOSFET switch capable of providing up to 1 A of load current. Excellent line and load regulation along with high efficiency (> 90%) are featured. Voltage mode control offers short minimum on-time, allowing the widest ratio between input and output voltages. Internal loop compensation means that the user is free from the tedious task of calculating the loop compensation components. Fixed 5 V output and adjustable output voltage options are available. The default switching frequency is set at 500 kHz allowing for small external components and good transient response. In addition, the frequency can be adjusted over a range of 200 kHz to 1 MHz with a single external resistor. The internal oscillator can be synchronized to a system clock or to the oscillator of another regulator. A precision enable input allows simplification of regulator control and system power sequencing. In shutdown mode the regulator draws only 25 µA (typ). An adjustable soft-start feature is provided through the selection of a single external capacitor. The LM22672 also has built in thermal shutdown, and current limiting to protect against accidental overloads. The LM22672 is a member of Texas Instruments' SIMPLE SWITCHER® family. The SIMPLE SWITCHER® concept provides for an easy to use complete design using a minimum number of external components and the TI WEBENCH® design tool. TI's WEBENCH® tool includes features such as external component calculation, electrical simulation, thermal simulation, and Build-It boards for easy design-in.

Where to Buy

Prices starting from US$3.50

Distributor Stock
Logo for RS
RS
from US$3.50
244
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.80
-
Buy Now
Logo for element14
element14
from US$4.85
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 1A
Output Voltage Min 1.285V
Output Voltage Max 37V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Adjustable Output Voltage Max 1.311V
Adjustable Output Voltage Min 1.259V
Base Number 22672
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Primary Input Voltage 42V
Supply Voltage Min 4.5V
Supply Voltage Typ 12V
Switch Output Current Isw Max 1.8A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

SIMPLE SWITCHER 1.0A,LM22672MRE-ADJ | RS
Ic, Sw Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM22672MRE-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM22672MRE-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM22672MRE-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM22672MRE-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22672MRE-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM22672MRE-ADJ/NOPB fall under?

The LM22672MRE-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM22672MRE-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM22672MRE-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM22672MRE-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM22672MRE-ADJ/NOPB have stock available?

Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for LM22672MRE-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM22672MRE-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM22672MRE-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM22672MRE-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay