Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.51
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
24,334
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
5,537
in stock
|
Buy Now | |
element14
from US$0.56
|
5,537
in stock
|
Buy Now | |
Farnell
from US$0.55
|
5,537
in stock
|
Buy Now | |
RS
from US$1.00
|
1,885
in stock
|
Buy Now | |
Avnet Silica
-
|
370,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | - |
Input Voltage Max | - |
Product Range | - |
Output Current | 500mA |
Output Type | Adjustable |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 217 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Reg 0.5A Adj, Smd, Dpak-3, 217 | Newark Electronics |
IC, REG 0.5A ADJ, SMD, DPAK-3, 217 | element14 |
LM217 Series 500 mA 1.2 to 37 V Adjustable SMT Voltage Regulator - TO-252 | Future Electronics |
Voltage Regulator Adj 1.2-37V 0.2A DPAK | RS |
Standard Regulator Pos 1.2V to 37V 0.2A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM217MDT-TR?
Additional datasheets, footprints and schematics for LM217MDT-TR are listed on our Part Details page. You can also find images and similar parts to LM217MDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM217MDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM217MDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM217MDT-TR fall under?
The LM217MDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM217MDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM217MDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM217MDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM217MDT-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LM217MDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM217MDT-TR often in real-time on the comparison pages.
What if I can't find stock of LM217MDT-TR?
You can fill out our help required form which you can use to request a quote for LM217MDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.