LM1949N/NOPB Semiconductors - ICs by Texas Instruments

IC INJECTOR DRIVER 22MA 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.38

Distributor Stock
Logo for RS
RS
from US$5.05
54
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.38
11,303
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.01
-
Buy Now
Logo for element14
element14
from US$6.20
-
Buy Now
Logo for Farnell
Farnell
from US$7.36
-
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 5.5V
No. of Outputs 1Outputs
Output Voltage 200mV
Output Current 22mA
Driver Case Style DIP
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1919
Device Type Power
No. of Pins 8Pins
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 3V to 5.5V
Termination Type Through Hole
Voltage Vcc Min 3V

Alternative Descriptions

Injector Drive Controller | Texas Instruments
Injector Drive Controller PDIP8 | RS
Ic, Injector Driver, 22Ma, 8-Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1949N/NOPB?

Additional datasheets, footprints and schematics for LM1949N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1949N/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1949N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1949N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1949N/NOPB fall under?

The LM1949N/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM1949N/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1949N/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1949N/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1949N/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1949N/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1949N/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1949N/NOPB?

You can fill out our help required form which you can use to request a quote for LM1949N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay