Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | MELF |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 25A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LL5817 L0?
Additional datasheets, footprints and schematics for LL5817 L0 are listed on our Part Details page. You can also find images and similar parts to LL5817 L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL5817 L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL5817 L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL5817 L0 fall under?
The LL5817 L0 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL5817 L0 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL5817 L0 you can contact the distributor directly for product support, shipping queries etc.
Is the LL5817 L0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LL5817 L0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LL5817 L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL5817 L0 often in real-time on the comparison pages.
What if I can't find stock of LL5817 L0?
You can fill out our help required form which you can use to request a quote for LL5817 L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.