Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
12,750
in stock
|
Buy Now | |
TTI Europe
from US$0.0306
|
350,000
in stock
|
Buy Now | |
Rutronik
from US$0.0307
|
152,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
132,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0449
|
26,700
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,890
in stock
|
Buy Now | |
EBV Elektronik
-
|
265,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (20-Jun-2016) |
.15 A 100V SOD80 MM | TTI Europe |
SCHOTTKY-DIODE 100V 0,15A GLAS | Rutronik |
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 150mA 100V Mini-MELF | RS |
Vishay Schottky Diode, 150mA, 100V, SOD-80 | Distrelec |
Diode Small Signal Schottky 100V 0.15A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Diode, Schottky, Aec-Q101, Single, 100V | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 100V | Farnell |
Where can I find additional details, specifications and documents for a LL46-GS08?
Additional datasheets, footprints and schematics for LL46-GS08 are listed on our Part Details page. You can also find images and similar parts to LL46-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL46-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL46-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL46-GS08 fall under?
The LL46-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL46-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL46-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL46-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL46-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for LL46-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL46-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL46-GS08?
You can fill out our help required form which you can use to request a quote for LL46-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.