Status: | Active |
---|---|
Series: | LIS2DH12 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
62,040
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
832,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
446,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
20,625
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
8,876
in stock
|
Buy Now | |
Micros
from US$1.06
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
112,000
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.44
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Wide supply voltage, 1.71 V to 3.6 V |
Independent IO supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption down to 2 μA |
±2g/±4g/±8g/±16g selectable full scales |
I2C/SPI digital output interface |
2 independent programmable interrupt generators for free-fall and motion detection |
6D/4D orientation detection |
“Sleep-to-wake” and “return-to-sleep” functions |
Free-fall detection |
Motion detection |
Embedded temperature sensor |
Embedded FIFO |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS9852 MEMS digital output motion sensor: ultra-low-power high-performance 3-axis "femto" accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Flyers |
---|
3-axis digital accelerometers for smarter, easier-to-use and energy-efficient portable devices |
2 x 2 x 1 mm 12 Bit ▒2g/4g/8g/16g I2C/SPI 3 Axis Digital Accelerometer - LGA-12 | Future Electronics |
Accelerometer Triple ±2g/±4g/±8g/±16g 1.71V to 3.6V 12-Pin LGA T/R | Avnet America |
MEMS LowPower 3-Axis Accelerometer LGA12 | RS |
ST Acceleration Sensor, 3.6V, Digital, Digital, 12bit, LGA | Distrelec |
Przyspieszeniomierz MEMS, 3-osiowy, Cyfrowe, X, Y, Z, + 2g, + 4g, + 8g, + 16g, | Micros |
Accelerometer Triple �2g/�4g/�8g/�16g 1.71V to 3.6V 12-Pin LGA T/R | EBV Elektronik |
3-AXIS ACCELEROMETER, DIGITAL, LGA-12 | element14 |
Accelerometer 3-axis ±16g | Schukat Electronic |
Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, 16G, Lga, 3.6 V, 1.71 V |Stmicroelectronics LIS2DH12TR | Newark Electronics |
Where can I find additional details, specifications and documents for a LIS2DH12TR?
Additional datasheets, footprints and schematics for LIS2DH12TR are listed on our Part Details page. You can also find images and similar parts to LIS2DH12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DH12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DH12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DH12TR fall under?
The LIS2DH12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DH12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DH12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DH12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2DH12TR have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and Distrelec have stock available or on a lead time for LIS2DH12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DH12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2DH12TR?
You can fill out our help required form which you can use to request a quote for LIS2DH12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.