LHP-200-4.2 Mean Well Enterprises Parts by Mean Well

AC-DC LED DRIVER 1 O/P 40A 4.2V

Status: Unknown
Series: LHP-200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.95

Distributor Stock
Logo for Farnell
Farnell
from US$119.03
No stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$49.95
-
Buy Now
Logo for element14
element14
from US$94.16
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Output Power Max 168W
Output Voltage Max 4.2V
Output Current 40A
LED Driver Mode -
Input Voltage Min 90V
Input Voltage Max 264V
Product Range LHP-200 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

AC-DC LED DRIVER, 1 O/P, 40A, 4.2V | Farnell
LED DRVR Module 40A 1-CH 4.2V 168W Screw | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LHP-200-4.2?

Additional datasheets, footprints and schematics for LHP-200-4.2 are listed on our Part Details page. You can also find images and similar parts to LHP-200-4.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LHP-200-4.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHP-200-4.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LHP-200-4.2 fall under?

The LHP-200-4.2 is listed under Mean Well Enterprises Parts.

Can I view similar or alternative parts?

You can view similar parts to LHP-200-4.2 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LHP-200-4.2 you can contact the distributor directly for product support, shipping queries etc.

Is the LHP-200-4.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LHP-200-4.2 have stock available?

Authorised distributors including Jameco Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LHP-200-4.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LHP-200-4.2 often in real-time on the comparison pages.

What if I can't find stock of LHP-200-4.2?

You can fill out our help required form which you can use to request a quote for LHP-200-4.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay