Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
3,325
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
54,000
in stock
|
Buy Now | |
element14
from US$1.22
|
15,620
in stock
|
Buy Now | |
Farnell
from US$1.08
|
15,620
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
799
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Avnet Asia
from US$2.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 50mA |
Product Range | - |
Input Current | 10mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Optocoupler Output Type | Transistor |
Output Voltage | 350V |
Turn Off Time | 3ms |
Turn On Time | 2ms |
SOLID STATE RLY SOP 4PIN 1 F | TTI Europe |
OPTOCOUPLER, SSR FORM A | element14 |
Solid-State Relay SPST 0.12A 350V SOP4 | RS |
Mosfet Relay, Spst-No, 0.12A, 350V, Smd | Newark Electronics |
LH1546 Series SPST 350 V 120 mA 35 Ohm 1 Form A Solid State Relay - DIP-4 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LH1546AEFTR?
Additional datasheets, footprints and schematics for LH1546AEFTR are listed on our Part Details page. You can also find images and similar parts to LH1546AEFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1546AEFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1546AEFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1546AEFTR fall under?
The LH1546AEFTR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1546AEFTR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1546AEFTR you can contact the distributor directly for product support, shipping queries etc.
Is the LH1546AEFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1546AEFTR have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LH1546AEFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1546AEFTR often in real-time on the comparison pages.
What if I can't find stock of LH1546AEFTR?
You can fill out our help required form which you can use to request a quote for LH1546AEFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.