Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.66
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
952
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
461
in stock
|
Buy Now | |
element14
from US$3.63
|
460
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
TTI Europe
from US$2.83
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Load Current | 200mA |
Operating Voltage Max | 200V |
Relay Mounting | PCB |
Relay Terminals | Solder |
Operating Voltage Min | 0V |
RoHS Compliant | Yes |
Mosfet Relay, Dpst-No, 0.2A, 200V, Smd Rohs Compliant: Yes |Vishay LH1522AACTR | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.2A, 200V, SMD | element14 |
Relay SSR 50mA 1.45V DC-IN 0.2A 200V AC/DC-OUT 8-Pin PDIP SMD T/R | EBV Elektronik |
LH1522 Series 1 Form A 200 V 120 mA 15 Ohm Solid State Relay - SOIC-8 | Future Electronics |
SOLID STATE RLY 8PIN | TTI Europe |
Where can I find additional details, specifications and documents for a LH1522AACTR?
Additional datasheets, footprints and schematics for LH1522AACTR are listed on our Part Details page. You can also find images and similar parts to LH1522AACTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1522AACTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1522AACTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1522AACTR fall under?
The LH1522AACTR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1522AACTR when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1522AACTR you can contact the distributor directly for product support, shipping queries etc.
Is the LH1522AACTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LH1522AACTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for LH1522AACTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1522AACTR often in real-time on the comparison pages.
What if I can't find stock of LH1522AACTR?
You can fill out our help required form which you can use to request a quote for LH1522AACTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.