Status: | Unknown |
---|---|
Series: | LH1511BAB, LH1511BABTR, LH1511BT |
RoHS: | Compliant |
Prices starting from US$2.01
Isolation test voltage 3750 VRMS |
Typical RON 10 Ω |
Load voltage 200 V |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU2.E52744 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 61 |
Application Note 59 |
Application Note 56 |
Application Note 67 |
Application Note 57 |
Datasheet |
---|
LH1511BAB, LH1511BABTR, LH1511BT |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mosfet Relay, Spst-Nc, 0.2A, 200V, Smd Rohs Compliant: Yes |Vishay LH1511BAB | Newark Electronics |
MOSFET RELAY, SPST-NC, 0.2A, 200V, SMD | element14 |
SMD-6 SSR GULLWING 1 FORM B -e3 | RS |
Relay SSR 50mA 1.45V DC-IN 0.3A 200V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
SOLID STATE RLY 6PIN | TTI Europe |
Where can I find additional details, specifications and documents for a LH1511BAB?
Additional datasheets, footprints and schematics for LH1511BAB are listed on our Part Details page. You can also find images and similar parts to LH1511BAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1511BAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1511BAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1511BAB fall under?
The LH1511BAB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1511BAB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1511BAB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1511BAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1511BAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LH1511BAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1511BAB often in real-time on the comparison pages.
What if I can't find stock of LH1511BAB?
You can fill out our help required form which you can use to request a quote for LH1511BAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.