Status: | Unknown |
---|---|
Series: | LH1510AAB, LH1510AABTR, LH1510AT |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
3,636
in stock
|
Buy Now | |
element14
from US$1.80
|
3,636
in stock
|
Buy Now | |
Farnell
from US$1.97
|
3,636
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Avnet Asia
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Isolation test voltage 5300 VRMS |
Current limit protection built in |
High reliability monolithic output die |
Applications |
---|
General telecom switching |
Metering |
Security equipment |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
FIMKO Certificate FI 29447 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 58 |
Application Note 59 |
Application Note 61 |
Application Note 56 |
Application Note 57 |
Application Note 67 |
Datasheet |
---|
LH1510AAB, LH1510AABTR, LH1510AT |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Ssr, Spst-No, 0.2A | Newark Electronics |
Contact Configuration:SPST-NO | element14 |
SSR, SPST-NO, 0.2A | Farnell |
SMD-6 SSR 1 FORM A -e3 | RS |
LH1510 Series 200 V 200 mA 1 Form A (N.O.) Solid State Relay - SMD-6 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.35A 200V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
Relay, Solid State Relay, 1.27 V (Typ.), 50 mA, 5300 V (RMS), 550 mW, 8 V | Vishay / Small Signal & Opto Products (SSP) LH1510AAB | RS Americas |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
Where can I find additional details, specifications and documents for a LH1510AAB?
Additional datasheets, footprints and schematics for LH1510AAB are listed on our Part Details page. You can also find images and similar parts to LH1510AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1510AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1510AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1510AAB fall under?
The LH1510AAB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1510AAB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1510AAB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1510AAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1510AAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LH1510AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1510AAB often in real-time on the comparison pages.
What if I can't find stock of LH1510AAB?
You can fill out our help required form which you can use to request a quote for LH1510AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.