Status: | Unknown |
---|---|
Series: | LH1262CAC, LH1262CACTR, LH1262CB |
RoHS: | Compliant |
High open circuit voltage |
High short circuit current |
Isolation test voltage 5300 VRMS |
Applications |
---|
High-side driver |
Solid-state relays |
Floating power supply |
Application Notes |
---|
Application Note 59 |
Application Note 60 |
Datasheet |
---|
LH1262CAC, LH1262CACTR, LH1262CB |
Markings |
---|
Part Number Coding |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mosfet Relay | Newark Electronics |
LH1262 Series MOSPHET SMD-8 Solid State Relay | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 8-Pin PDIP SMD Tube | Avnet America |
MOSFET DRIVER SSR SMD8 | TTI Europe |
Where can I find additional details, specifications and documents for a LH1262CAC?
Additional datasheets, footprints and schematics for LH1262CAC are listed on our Part Details page. You can also find images and similar parts to LH1262CAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1262CAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1262CAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1262CAC fall under?
The LH1262CAC is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1262CAC when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1262CAC you can contact the distributor directly for product support, shipping queries etc.
Is the LH1262CAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1262CAC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for LH1262CAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1262CAC often in real-time on the comparison pages.
What if I can't find stock of LH1262CAC?
You can fill out our help required form which you can use to request a quote for LH1262CAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.