Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Laird Low Frequency Ferrite Core 84Ohm @ 5MHz 10.2mm | Distrelec |
Ferrite Core, Cylindrical, 84 Ohm, 28.58 mm Length, 10.16 mm ID, 18.67 mm OD | Avnet America |
FCCRnd, Sld, LF,18.7x10.16x28.58 | Laird Performance Materials LFB187102-000 | RS Americas |
FCCRND,SLD,LF18.7X10.16X28.58 | element14 |
Where can I find additional details, specifications and documents for a LFB187102-000?
Additional datasheets, footprints and schematics for LFB187102-000 are listed on our Part Details page. You can also find images and similar parts to LFB187102-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFB187102-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFB187102-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFB187102-000 fall under?
The LFB187102-000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LFB187102-000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFB187102-000 you can contact the distributor directly for product support, shipping queries etc.
Is the LFB187102-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LFB187102-000 have stock available?
Authorised distributors including Sager, Distrelec, Avnet America, RS Americas and element14 have stock available or on a lead time for LFB187102-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFB187102-000 often in real-time on the comparison pages.
What if I can't find stock of LFB187102-000?
You can fill out our help required form which you can use to request a quote for LFB187102-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.