Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
27,750
in stock
|
Buy Now | |
Sager
from US$0.11
|
11,128
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
8,325
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fccrnd,sld,lf Rohs Compliant: Yes |Laird LFB090050-000 | Newark Electronics |
Ferrite Core, Cylindrical, 36 Ohm, 7 mm Length, 5 mm ID, 9 mm OD | Avnet America |
EMI Ferrite Cylindrical Core, Id .197In, 36 Ohms @5MHz, Low Frequency | Laird Performance Materials LFB090050-000 | RS Americas |
Where can I find additional details, specifications and documents for a LFB090050-000?
Additional datasheets, footprints and schematics for LFB090050-000 are listed on our Part Details page. You can also find images and similar parts to LFB090050-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFB090050-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFB090050-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFB090050-000 fall under?
The LFB090050-000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LFB090050-000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFB090050-000 you can contact the distributor directly for product support, shipping queries etc.
Is the LFB090050-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LFB090050-000 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LFB090050-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFB090050-000 often in real-time on the comparison pages.
What if I can't find stock of LFB090050-000?
You can fill out our help required form which you can use to request a quote for LFB090050-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.