Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
569
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
3,224
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
569
in stock
|
Buy Now | |
element14
from US$0.63
|
569
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
OUTPUT TYPE | FIXED |
---|---|
INPUT VOLTAGE MAX | 16V |
FIXED OUTPUT VOLTAGE NOM. | 6V |
OUTPUT CURRENT | 500MA |
RoHS Compliant | YES |
LF60 Series 100 kHz 500 mA 6 V Surface Mount Low Drop Regulator - DPAK | Future Electronics |
Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 6V, 0.5A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 6V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LF60ABDT-TR?
Additional datasheets, footprints and schematics for LF60ABDT-TR are listed on our Part Details page. You can also find images and similar parts to LF60ABDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF60ABDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF60ABDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF60ABDT-TR fall under?
The LF60ABDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF60ABDT-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF60ABDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF60ABDT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF60ABDT-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LF60ABDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF60ABDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF60ABDT-TR?
You can fill out our help required form which you can use to request a quote for LF60ABDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.