LF50CDT-TRY Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 5V, 0.5A, -40 TO 125DEG CDropout

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
9,930
in stock
Buy Now
Logo for element14
element14
from US$1.15
9,930
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
929
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Output Current 500mA
RoHS Compliant Yes

Alternative Descriptions

LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C | element14
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF50CDT-TRY?

Additional datasheets, footprints and schematics for LF50CDT-TRY are listed on our Part Details page. You can also find images and similar parts to LF50CDT-TRY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF50CDT-TRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50CDT-TRY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF50CDT-TRY fall under?

The LF50CDT-TRY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LF50CDT-TRY when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF50CDT-TRY you can contact the distributor directly for product support, shipping queries etc.

Is the LF50CDT-TRY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LF50CDT-TRY have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LF50CDT-TRY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF50CDT-TRY often in real-time on the comparison pages.

What if I can't find stock of LF50CDT-TRY?

You can fill out our help required form which you can use to request a quote for LF50CDT-TRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay