Status: | Unknown |
---|---|
Series: | 5V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
7,500
in stock
|
Buy Now | |
Micros
from US$0.29
|
8,184
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
7,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
3,136
in stock
|
Buy Now | |
Avnet Silica
-
|
80,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS
from US$1.01
|
-
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 16V |
Positive Voltage Regulator, VLDO, 5.0V, 0.5A, 2%, 0.4V dropout, -40÷125°C | Micros |
LFXX Series 500 mA 5 V Fixed VLDO Voltage Regulator with Inhibit - TO-252 | Future Electronics |
LDO U-Reg +5V 1A TO252AA | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
VLDO Regulator 5V 0.5A Inhibit Auto DPAK | RS |
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 5Vout, 0.5Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics LF50CDT-TR | Newark Electronics |
LDO, 0.45VDO, 0.5A, 5V, 2%, 3TO252 | element14 |
Where can I find additional details, specifications and documents for a LF50CDT-TR?
Additional datasheets, footprints and schematics for LF50CDT-TR are listed on our Part Details page. You can also find images and similar parts to LF50CDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50CDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50CDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50CDT-TR fall under?
The LF50CDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50CDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50CDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF50CDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF50CDT-TR have stock available?
Authorised distributors including Micros, Future Electronics, Schukat Electronic, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for LF50CDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50CDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF50CDT-TR?
You can fill out our help required form which you can use to request a quote for LF50CDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.