Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
3,558
in stock
|
Buy Now | |
element14
from US$0.44
|
3,558
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,558
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Output Current | 500mA |
RoHS Compliant | Yes |
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C | element14 |
LDO Regulator 5V 0.5A PPAK | RS |
LFXX Series 500 mA 5 V Fixed VLDO Voltage Regulators with Inhibit - PPAK-5 | Future Electronics |
LDO Regulator Pos 5V 0.5A 5-Pin(4+Tab) PPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a LF50ABPT-TR?
Additional datasheets, footprints and schematics for LF50ABPT-TR are listed on our Part Details page. You can also find images and similar parts to LF50ABPT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50ABPT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50ABPT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50ABPT-TR fall under?
The LF50ABPT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50ABPT-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50ABPT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF50ABPT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF50ABPT-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LF50ABPT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50ABPT-TR often in real-time on the comparison pages.
What if I can't find stock of LF50ABPT-TR?
You can fill out our help required form which you can use to request a quote for LF50ABPT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.