Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Output Current | 500mA |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LF50ABDT-TRY?
Additional datasheets, footprints and schematics for LF50ABDT-TRY are listed on our Part Details page. You can also find images and similar parts to LF50ABDT-TRY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50ABDT-TRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50ABDT-TRY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50ABDT-TRY fall under?
The LF50ABDT-TRY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50ABDT-TRY when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50ABDT-TRY you can contact the distributor directly for product support, shipping queries etc.
Is the LF50ABDT-TRY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF50ABDT-TRY have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF50ABDT-TRY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50ABDT-TRY often in real-time on the comparison pages.
What if I can't find stock of LF50ABDT-TRY?
You can fill out our help required form which you can use to request a quote for LF50ABDT-TRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.