Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
element14
from US$0.86
|
4,053
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 500mA |
RoHS Compliant | Yes |
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C | Newark Electronics |
LFXX Series 500 mA 3.3 V Fixed VLDO Voltage Regulator with Inhibit - PPAK-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.5A 5-Pin(4+Tab) PPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a LF33CPT-TR?
Additional datasheets, footprints and schematics for LF33CPT-TR are listed on our Part Details page. You can also find images and similar parts to LF33CPT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF33CPT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF33CPT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF33CPT-TR fall under?
The LF33CPT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF33CPT-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF33CPT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF33CPT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF33CPT-TR have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LF33CPT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF33CPT-TR often in real-time on the comparison pages.
What if I can't find stock of LF33CPT-TR?
You can fill out our help required form which you can use to request a quote for LF33CPT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.