Status: | Unknown |
---|---|
Series: | 3.3V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
5,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
69,432
in stock
|
Buy Now | |
element14
from US$0.81
|
37,709
in stock
|
Buy Now | |
Farnell
from US$0.77
|
37,709
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
9,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
3,106
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 16V |
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C | Newark Electronics |
IC, V REG LDO +3.3V, SMD, DPAK-3 | element14 |
LFXX Series 500 mA 3.3 V Fixed VLDO Voltage Regulator with Inhibit - TO-252 | Future Electronics |
ST LDO Voltage Regulator 3.3V 500mA DPAK | Distrelec |
LDO Regulator 3.3V 0.5A DPAK | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LF33ABDT-TR?
Additional datasheets, footprints and schematics for LF33ABDT-TR are listed on our Part Details page. You can also find images and similar parts to LF33ABDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF33ABDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF33ABDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF33ABDT-TR fall under?
The LF33ABDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF33ABDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF33ABDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF33ABDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF33ABDT-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for LF33ABDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF33ABDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF33ABDT-TR?
You can fill out our help required form which you can use to request a quote for LF33ABDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.