Status: | Unknown |
---|---|
Series: | 8V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
11,291
in stock
|
Buy Now | |
element14
from US$0.48
|
11,291
in stock
|
Buy Now | |
Farnell
from US$0.35
|
11,291
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 8V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 80 |
IC Generic Number | 80 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.1A |
Output Voltage Nom. | 8V |
Primary Input Voltage | 10V |
Supply Voltage Max | 18V |
Supply Voltage Min | 8.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
Fixed Ldo Voltage Regulator, 10V To 18V, 200Mv Dropout, 8Vout, 150Maout, Soic-8 Rohs Compliant: Yes |Stmicroelectronics LE80CD-TR | Newark Electronics |
IC, V REG LDO +8.0V, SMD, SO-8-8 | element14 |
LDO Regulator 8V 0.1A SOIC8 | RS |
LDO Regulator Pos 8V 0.1A 8-Pin SO N T/R | Avnet Silica |
LEXX Series Very 8 V 100 mA Fixed Low-Dropout Voltage Regulator - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LE80CD-TR?
Additional datasheets, footprints and schematics for LE80CD-TR are listed on our Part Details page. You can also find images and similar parts to LE80CD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE80CD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE80CD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE80CD-TR fall under?
The LE80CD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LE80CD-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE80CD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LE80CD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE80CD-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for LE80CD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE80CD-TR often in real-time on the comparison pages.
What if I can't find stock of LE80CD-TR?
You can fill out our help required form which you can use to request a quote for LE80CD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.