Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
4,969
in stock
|
Buy Now | |
element14
from US$0.47
|
4,969
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,969
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,278
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
293
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3V |
Output Current | 150mA |
RoHS Compliant | Yes |
Ldo, Fixed, 3V, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3V, 0.15A, -40 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LEXX Series 100 mA 3 V Fixed VLDO Voltage Regulator with Inhibit - SOIC-8 | Future Electronics |
LDO Regulator 3V 0.1A SOIC8 | RS |
LDO Regulator Pos 3V 0.1A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LE30CD-TR?
Additional datasheets, footprints and schematics for LE30CD-TR are listed on our Part Details page. You can also find images and similar parts to LE30CD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE30CD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE30CD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE30CD-TR fall under?
The LE30CD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LE30CD-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE30CD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LE30CD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE30CD-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for LE30CD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE30CD-TR often in real-time on the comparison pages.
What if I can't find stock of LE30CD-TR?
You can fill out our help required form which you can use to request a quote for LE30CD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.