Status: | Unknown |
---|---|
Series: | 64Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | WLCSP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 64Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | Serial I2C |
EEPROM Serial-2Wire 64K-bit 8Kx8 1.8V/2.5V/3.3V 6-Pin WLCSP T/R | Avnet America |
Eeprom, 64Kbit, 400Khz, I2C, Wlcsp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LE2464CXATBG?
Additional datasheets, footprints and schematics for LE2464CXATBG are listed on our Part Details page. You can also find images and similar parts to LE2464CXATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE2464CXATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE2464CXATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE2464CXATBG fall under?
The LE2464CXATBG is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to LE2464CXATBG when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE2464CXATBG you can contact the distributor directly for product support, shipping queries etc.
Is the LE2464CXATBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE2464CXATBG have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for LE2464CXATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE2464CXATBG often in real-time on the comparison pages.
What if I can't find stock of LE2464CXATBG?
You can fill out our help required form which you can use to request a quote for LE2464CXATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.