Status: | Unknown |
---|---|
Series: | LDU24 Series |
RoHS: | Unknown |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.10
|
No stock
|
Buy Now |
Product Range | LDU24 Series |
---|---|
Output Power Max | 24W |
Output Voltage Max | 28V |
Output Current | 1A |
Dimming Control Type | Analogue PWM |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 7V |
Input Voltage Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
LED Driver Mode | Constant Current |
Status: | Unknown |
---|---|
Series: | LDU24 Series |
RoHS: | Compliant |
Product Range | LDU24 Series |
---|---|
Output Power Max | 24W |
Output Voltage Max | 28V |
Output Current | 1A |
Dimming Control Type | Analogue, PWM |
DC / DC Converter Mounting | Panel |
RoHS Compliant | Yes |
LED DRIVER, DC-DC, CC, 28V, 1A, 24W | Farnell |
Where can I find additional details, specifications and documents for a LDU2430S1000-WD?
Additional datasheets, footprints and schematics for LDU2430S1000-WD are listed on our Part Details page. You can also find images and similar parts to LDU2430S1000-WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDU2430S1000-WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDU2430S1000-WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDU2430S1000-WD fall under?
The LDU2430S1000-WD is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDU2430S1000-WD when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDU2430S1000-WD you can contact the distributor directly for product support, shipping queries etc.
Is the LDU2430S1000-WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDU2430S1000-WD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LDU2430S1000-WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDU2430S1000-WD often in real-time on the comparison pages.
What if I can't find stock of LDU2430S1000-WD?
You can fill out our help required form which you can use to request a quote for LDU2430S1000-WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.