Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Output Power Max | 25W |
---|---|
Output Voltage Max | 36V |
Output Current | 700mA |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 120V |
Input Voltage Max | 277V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LDS25-36-H03F?
Additional datasheets, footprints and schematics for LDS25-36-H03F are listed on our Part Details page. You can also find images and similar parts to LDS25-36-H03F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS25-36-H03F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS25-36-H03F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS25-36-H03F fall under?
The LDS25-36-H03F is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDS25-36-H03F when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS25-36-H03F you can contact the distributor directly for product support, shipping queries etc.
Is the LDS25-36-H03F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDS25-36-H03F have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LDS25-36-H03F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS25-36-H03F often in real-time on the comparison pages.
What if I can't find stock of LDS25-36-H03F?
You can fill out our help required form which you can use to request a quote for LDS25-36-H03F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.