Status: | Active |
---|---|
Series: | LDP24A |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
747
in stock
|
Buy Now | |
element14
from US$1.69
|
416
in stock
|
Buy Now | |
Farnell
from US$1.67
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
66
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TRANSIENT VOLTAGE SUPPRESSOR DIODE ESPECIALLY DESIGNED FOR LOAD DUMP PROTECTION |
COMPLIANT WITH MAIN STANDARDS SUCH AS: ISO / DTR 7637 |
Product Specifications |
---|
DS1453 Transient protection load dump |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Unidir, 40V, R6 | Newark Electronics |
TVS DIODE, UNIDIR, R6 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
STMicroelectronics, LDP24A | RS |
Diode TVS Single 24V 5W 2-Pin Case R-6 T/R | Avnet Silica |
LDP24A Series 5 W 100 V Uni-Directional Axial TVS Load Dump - R6 | Future Electronics |
Where can I find additional details, specifications and documents for a LDP24A?
Additional datasheets, footprints and schematics for LDP24A are listed on our Part Details page. You can also find images and similar parts to LDP24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDP24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDP24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDP24A fall under?
The LDP24A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to LDP24A when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDP24A you can contact the distributor directly for product support, shipping queries etc.
Is the LDP24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LDP24A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LDP24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDP24A often in real-time on the comparison pages.
What if I can't find stock of LDP24A?
You can fill out our help required form which you can use to request a quote for LDP24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.