Status: | Active |
---|---|
Series: | LDP01-28AY |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
1,041
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,041
in stock
|
Buy Now | |
element14
from US$1.47
|
1,041
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
368
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Stand-off voltage range: from 22 to 70 V |
Low leakage current: 1 μA at 25 °C |
Operating Tjmax: 175 °C |
High power capability at Tj max |
JEDEC registered package outline |
ROHS and Halogen free |
Resin meets UL 94, V0 |
AEC-Q101 compliant |
Product Specifications |
---|
DS10407 Automotive TVS for load dump protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
PROTECTION DEVICES-AUTOMOTIVE PROTECTION DEVICES | Avnet America |
Tvs Diode, Unidir, Aec-Q101, 24V, To-263 Rohs Compliant: Yes |Stmicroelectronics LDP01-28AY | Newark Electronics |
TVS DIODE, UNIDIR, AEC-Q101, 24V, TO-263 | element14 |
LDP01 Series 28 V 45 Vcl Load Dump Automotive TVS Diode - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a LDP01-28AY?
Additional datasheets, footprints and schematics for LDP01-28AY are listed on our Part Details page. You can also find images and similar parts to LDP01-28AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDP01-28AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDP01-28AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDP01-28AY fall under?
The LDP01-28AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to LDP01-28AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDP01-28AY you can contact the distributor directly for product support, shipping queries etc.
Is the LDP01-28AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LDP01-28AY have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LDP01-28AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDP01-28AY often in real-time on the comparison pages.
What if I can't find stock of LDP01-28AY?
You can fill out our help required form which you can use to request a quote for LDP01-28AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.