Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 670nm |
---|---|
Output Power | 900µW |
Voltage Rating | 5V |
Laser Lens | - |
Laser Beam Size | 4mm x 2mm |
Supply Current | 70mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beam Divergence | 0.5mrad |
External Diameter | 11mm |
External Length / Height | 37mm |
External Width | 11mm |
Laser Class | Class 2 |
Mean Time to Failure | 150000h |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +55°C |
Peak Wavelength | 670nm |
Range | 35mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 3.5V |
Laser Diode Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LDM115G/670/1?
Additional datasheets, footprints and schematics for LDM115G/670/1 are listed on our Part Details page. You can also find images and similar parts to LDM115G/670/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDM115G/670/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDM115G/670/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDM115G/670/1 fall under?
The LDM115G/670/1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to LDM115G/670/1 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDM115G/670/1 you can contact the distributor directly for product support, shipping queries etc.
Is the LDM115G/670/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDM115G/670/1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LDM115G/670/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDM115G/670/1 often in real-time on the comparison pages.
What if I can't find stock of LDM115G/670/1?
You can fill out our help required form which you can use to request a quote for LDM115G/670/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.