Status: | Unknown |
---|---|
Series: | 1.5V 1.2A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.2A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 1.2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Power Management |Stmicroelectronics LDL1117S15R | Newark Electronics |
LDO Regulator Pos 1.5V 1.2A 4-Pin SOT-223 T/R | Avnet America |
LDL1117 Series 1.2 A 1.5 V High PSRR LDO Linear Voltage Regulator-SOT-223 | Future Electronics |
LDO Regulator 12A 15V 2% PSRR SOT-223 | RS |
LDO, FIXED, 1.5V, 1.2A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a LDL1117S15R?
Additional datasheets, footprints and schematics for LDL1117S15R are listed on our Part Details page. You can also find images and similar parts to LDL1117S15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL1117S15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL1117S15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL1117S15R fall under?
The LDL1117S15R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL1117S15R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL1117S15R you can contact the distributor directly for product support, shipping queries etc.
Is the LDL1117S15R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL1117S15R have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Avnet Silica and RS have stock available or on a lead time for LDL1117S15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL1117S15R often in real-time on the comparison pages.
What if I can't find stock of LDL1117S15R?
You can fill out our help required form which you can use to request a quote for LDL1117S15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.