Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
6,099
in stock
|
Buy Now | |
element14
from US$0.42
|
4,508
in stock
|
Buy Now | |
Farnell
from US$0.44
|
4,508
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Ldo, Adj, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ O/P, 0.2A, SOT-23-5 | element14 |
200mA Adj. Low IQ/Noise LDO SOT323-5 | RS |
LDK220 Series 200 mA 13.2V Adj. Low Quiescent Current and Low Noise LDO-SOT-23-5 | Future Electronics |
LDO Regulator Pos 1.2V to 12V 0.2A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK220M-R?
Additional datasheets, footprints and schematics for LDK220M-R are listed on our Part Details page. You can also find images and similar parts to LDK220M-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK220M-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK220M-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK220M-R fall under?
The LDK220M-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK220M-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK220M-R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK220M-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK220M-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LDK220M-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK220M-R often in real-time on the comparison pages.
What if I can't find stock of LDK220M-R?
You can fill out our help required form which you can use to request a quote for LDK220M-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.