Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,847
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,847
in stock
|
Buy Now | |
element14
from US$0.32
|
2,847
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Min | 800mV |
LDK130 Series 5.5 V 300 mA Low Quiescent Current Very Low Noise LDO - SOT23-5 | Future Electronics |
Ldo, Adj O/P, 0.8V, 0.3A, Sot-23-5 | Newark Electronics |
LDO, ADJ O/P, 0.8V, 0.3A, SOT-23-5 | element14 |
LDO Regulator Pos 0.3A 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LDK130M-R?
Additional datasheets, footprints and schematics for LDK130M-R are listed on our Part Details page. You can also find images and similar parts to LDK130M-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK130M-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK130M-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK130M-R fall under?
The LDK130M-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK130M-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK130M-R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK130M-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK130M-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LDK130M-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK130M-R often in real-time on the comparison pages.
What if I can't find stock of LDK130M-R?
You can fill out our help required form which you can use to request a quote for LDK130M-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.