Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,950
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
2,000
in stock
|
Buy Now | |
element14
from US$0.32
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Min | 800mV |
LDF120 Series 0.2 A 0.8-3.5 V ADJ Output LDO Voltage Regulator - DFN-6 (1.2x1.3) | Future Electronics |
LDO, ADJ O/P, 0.8V, 0.2A, DFN-6 | element14 |
Adjustable Positive Ldo Regulator, 0.8V Min, 5.2V Max, 0.3V Dropout, Cmos, Pdso6 |Stmicroelectronics LDK120PU-R | Newark Electronics |
LDO Regulator Pos 0.2A 6-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LDK120PU-R?
Additional datasheets, footprints and schematics for LDK120PU-R are listed on our Part Details page. You can also find images and similar parts to LDK120PU-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK120PU-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK120PU-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK120PU-R fall under?
The LDK120PU-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK120PU-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK120PU-R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK120PU-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK120PU-R have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LDK120PU-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK120PU-R often in real-time on the comparison pages.
What if I can't find stock of LDK120PU-R?
You can fill out our help required form which you can use to request a quote for LDK120PU-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.