Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
7,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
7,491
in stock
|
Buy Now | |
element14
from US$0.35
|
7,146
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
72
in stock
|
Buy Now | |
Avnet America
-
|
45,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 200mA |
RoHS Compliant | Yes |
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDK120 Series 200 mA 3.3 V Fixed Low Noise LDO Voltage Regulator - SOT-323-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.2A 5-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK120C33R?
Additional datasheets, footprints and schematics for LDK120C33R are listed on our Part Details page. You can also find images and similar parts to LDK120C33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK120C33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK120C33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK120C33R fall under?
The LDK120C33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK120C33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK120C33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK120C33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDK120C33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDK120C33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK120C33R often in real-time on the comparison pages.
What if I can't find stock of LDK120C33R?
You can fill out our help required form which you can use to request a quote for LDK120C33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.