Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.93
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$9.15
|
676
in stock
|
Buy Now | |
Jameco Electronics
from US$10.95
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.66
|
126
in stock
|
Buy Now | |
Distrelec
from US$11.05
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$15.68
|
1
in stock
|
Buy Now | |
element14
from US$12.60
|
1
in stock
|
Buy Now | |
Future Electronics
from US$12.24
|
-
|
Buy Now | |
Avnet America
from US$12.48
|
-
|
Buy Now | |
RS Americas
from US$13.10
|
-
|
Buy Now | |
TRC Electronics
from US$10.71
|
-
|
Buy Now | |
TTI Europe
from US$10.80
|
-
|
Buy Now | |
Sager
from US$9.62
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC/DC-LED-Driver 18-32V:700mA | Schukat Electronic |
PWR SPLY,DC/DC,ENCAP,CC,24V@ .7A,44.8W,7-PIN,CE,LED,9-18VDC | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL LED Driver 45W 700mA 21 ... 64V | Distrelec |
Led Driver, Constant Current, 44.8W Rohs Compliant: Yes |Mean Well LDH-45B-700 | Newark Electronics |
18 - 32Vdc in, 44.8W, 700mA, 21-64V out, [PWM], IP20 LED Driver | Future Electronics |
MWLLDH-45B-700 | Avnet America |
Power Supply | RS Americas |
Constant Current DC/DC Input Range 18~32Vdc LED String Range: 21~64Vdc | TRC Electronics |
18 32VDC 2A O/P 21 64VDC 700MA | TTI Europe |
LED Power Supplies 18-32Vin 21-64Vout 700mA 44.8W TH CC | Sager |
Where can I find additional details, specifications and documents for a LDH-45B-700?
Additional datasheets, footprints and schematics for LDH-45B-700 are listed on our Part Details page. You can also find images and similar parts to LDH-45B-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45B-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45B-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45B-700 fall under?
The LDH-45B-700 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45B-700 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45B-700 you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45B-700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45B-700 have stock available?
Authorised distributors including Schukat Electronic, Jameco Electronics, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for LDH-45B-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45B-700 often in real-time on the comparison pages.
What if I can't find stock of LDH-45B-700?
You can fill out our help required form which you can use to request a quote for LDH-45B-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.