Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.93
|
No stock
|
Buy Now | |
Schukat Electronic
from US$9.15
|
611
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.65
|
139
in stock
|
Buy Now | |
Distrelec
from US$10.61
|
117
in stock
|
Buy Now | |
Jameco Electronics
from US$10.95
|
97
in stock
|
Buy Now | |
Sager
from US$9.62
|
80
in stock
|
Buy Now | |
RS Americas
from US$12.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.26
|
-
|
Buy Now | |
Avnet America
from US$12.48
|
-
|
Buy Now | |
element14
from US$12.81
|
-
|
Buy Now | |
TRC Electronics
from US$10.71
|
-
|
Buy Now | |
TTI Europe
from US$9.76
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC/DC-LED-Driver 18-32V:350mA Wire | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL LED Driver 45W 350mA 21 ... 126V | Distrelec |
PWR SPLY,DC/DC,ENCAP,CC,24V@ 0.35A,45.15W,7-PIN,LED,9-18VDC | Jameco Electronics |
LED Power Supplies 18-32Vin 21-126Vout 350mA 45.15W wire CC | Sager |
Power Supply | RS Americas |
Led Driver, Constant Current, 44.1W Rohs Compliant: Yes |Mean Well LDH-45B-350W | Newark Electronics |
LED DRVR Module 1-CH Analog/PWM 126V 0.35A | Avnet America |
Constant Current DC/DC Input Range 18~32Vdc LED String Range: 21~126Vdc | TRC Electronics |
DC/DC 45.15W18-32VI 21-126VO | TTI Europe |
Where can I find additional details, specifications and documents for a LDH-45B-350W?
Additional datasheets, footprints and schematics for LDH-45B-350W are listed on our Part Details page. You can also find images and similar parts to LDH-45B-350W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45B-350W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45B-350W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45B-350W fall under?
The LDH-45B-350W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45B-350W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45B-350W you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45B-350W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45B-350W have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Distrelec, Jameco Electronics and Sager have stock available or on a lead time for LDH-45B-350W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45B-350W often in real-time on the comparison pages.
What if I can't find stock of LDH-45B-350W?
You can fill out our help required form which you can use to request a quote for LDH-45B-350W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.