Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.93
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.65
|
146
in stock
|
Buy Now | |
Jameco Electronics
from US$10.95
|
52
in stock
|
Buy Now | |
Distrelec
from US$11.05
|
28
in stock
|
Buy Now | |
Schukat Electronic
from US$9.15
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$15.68
|
9
in stock
|
Buy Now | |
element14
from US$12.70
|
9
in stock
|
Buy Now | |
Avnet America
from US$12.48
|
-
|
Buy Now | |
RS Americas
from US$13.10
|
-
|
Buy Now | |
TRC Electronics
from US$10.71
|
-
|
Buy Now | |
TTI Europe
from US$10.41
|
-
|
Buy Now | |
Sager
from US$9.62
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Converter: DC/DC | Transfer Multisort Elektronik |
PWR SPLY,DC/DC,ENCAP,CC,24V@ 0.35A,45.15W,7-PIN,LED,9-18VDC | Jameco Electronics |
MEAN WELL LED Driver 44W 350mA 21 ... 126V | Distrelec |
DC/DC-LED-Driver 18-32V:350mA | Schukat Electronic |
Led Driver, Constant Current, 44.1W Rohs Compliant: Yes |Mean Well LDH-45B-350 | Newark Electronics |
Power Supply | RS Americas |
Constant Current DC/DC Input Range 18~32Vdc LED String Range: 21~126Vdc | TRC Electronics |
18 32VDC2.1A O/P21 126VDC350MA | TTI Europe |
LED Power Supplies 18-32Vin 21-126Vout 350mA 45.15W TH CC | Sager |
Where can I find additional details, specifications and documents for a LDH-45B-350?
Additional datasheets, footprints and schematics for LDH-45B-350 are listed on our Part Details page. You can also find images and similar parts to LDH-45B-350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45B-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45B-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45B-350 fall under?
The LDH-45B-350 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45B-350 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45B-350 you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45B-350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45B-350 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Jameco Electronics, Distrelec, Schukat Electronic and Newark Electronics have stock available or on a lead time for LDH-45B-350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45B-350 often in real-time on the comparison pages.
What if I can't find stock of LDH-45B-350?
You can fill out our help required form which you can use to request a quote for LDH-45B-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.