Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.97
|
No stock
|
Buy Now | |
Schukat Electronic
from US$14.09
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$23.56
|
-
|
Buy Now | |
Avnet America
from US$19.20
|
-
|
Buy Now | |
RS Americas
from US$19.60
|
-
|
Buy Now | |
Jameco Electronics
from US$15.95
|
-
|
Buy Now | |
element14
from US$19.53
|
-
|
Buy Now | |
TRC Electronics
from US$16.43
|
-
|
Buy Now | |
TTI Europe
from US$15.86
|
-
|
Buy Now | |
Sager
from US$14.74
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC/DC-LED-Driver 9-18V:500mA wire DALI | Schukat Electronic |
Led Driver, Constant Current, 43W Rohs Compliant: Yes |Mean Well LDH-45A-500WDA | Newark Electronics |
LED DRVR Module 1-CH Analog/PWM 86V 0.5A | Avnet America |
Power Supply | RS Americas |
Constant Current DC/DC Input Range: 9~18Vdc Wire Style, DALI Dimming | TRC Electronics |
I/P 9-18VDC 4.1A O/P 12-86VDC | TTI Europe |
LED Power Supplies 9-18Vin 24-86Vout 500mA 43W wire DALI | Sager |
Where can I find additional details, specifications and documents for a LDH-45A-500WDA?
Additional datasheets, footprints and schematics for LDH-45A-500WDA are listed on our Part Details page. You can also find images and similar parts to LDH-45A-500WDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45A-500WDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45A-500WDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45A-500WDA fall under?
The LDH-45A-500WDA is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45A-500WDA when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45A-500WDA you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45A-500WDA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45A-500WDA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Jameco Electronics have stock available or on a lead time for LDH-45A-500WDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45A-500WDA often in real-time on the comparison pages.
What if I can't find stock of LDH-45A-500WDA?
You can fill out our help required form which you can use to request a quote for LDH-45A-500WDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.