Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.93
|
No stock
|
Buy Now | |
Sager
from US$9.62
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.81
|
84
in stock
|
Buy Now | |
Jameco Electronics
from US$10.15
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$9.15
|
34
in stock
|
Buy Now | |
Distrelec
from US$10.62
|
14
in stock
|
Buy Now | |
RS Americas
from US$12.89
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$17.63
|
-
|
Buy Now | |
Avnet America
from US$12.48
|
-
|
Buy Now | |
element14
from US$13.22
|
-
|
Buy Now | |
TRC Electronics
from US$10.71
|
-
|
Buy Now | |
TTI Europe
from US$9.75
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 12-18Vin 12-86Vout 350mA 30.1W wire CC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
PWR SPLY,DC/DC,ENCAP,CC,12V@ 0.35A,30.1W,7-PIN,LED,9-18VDC | Jameco Electronics |
DC/DC-LED-Driver 9-18V:350mA Wire | Schukat Electronic |
MEAN WELL LED Driver 30W 350mA 12 ... 86V | Distrelec |
Power Supply | RS Americas |
Led Driver, Constant Current, 30.1W Rohs Compliant: Yes |Mean Well LDH-45A-350W | Newark Electronics |
LED DRVR Module 1-CH Analog/PWM 86V 0.35A | Avnet America |
Constant Current DC/DC Input Range 9~18Vdc LED String Range: 12~86Vdc | TRC Electronics |
DC/DC 30.1W12-18VI 12-86VO | TTI Europe |
Where can I find additional details, specifications and documents for a LDH-45A-350W?
Additional datasheets, footprints and schematics for LDH-45A-350W are listed on our Part Details page. You can also find images and similar parts to LDH-45A-350W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45A-350W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45A-350W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45A-350W fall under?
The LDH-45A-350W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45A-350W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45A-350W you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45A-350W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45A-350W have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Jameco Electronics, Schukat Electronic and Distrelec have stock available or on a lead time for LDH-45A-350W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45A-350W often in real-time on the comparison pages.
What if I can't find stock of LDH-45A-350W?
You can fill out our help required form which you can use to request a quote for LDH-45A-350W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.