Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.88
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.01
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$23.56
|
1
in stock
|
Buy Now | |
element14
from US$20.64
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.20
|
-
|
Buy Now | |
RS Americas
from US$19.60
|
-
|
Buy Now | |
Jameco Electronics
from US$15.95
|
-
|
Buy Now | |
Schukat Electronic
from US$14.09
|
-
|
Buy Now | |
TRC Electronics
from US$16.43
|
-
|
Buy Now | |
Sager
from US$14.74
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Converter: DC/DC | Transfer Multisort Elektronik |
Led Driver, Constant Current, 30.1W Rohs Compliant: Yes |Mean Well LDH-45A-350DA | Newark Electronics |
LED Driver Module DALI 350mA Single-OUT 24V to 86V 30.1W PC Pins | Avnet America |
Power Supply | RS Americas |
DC/DC-LED-Driver 9-18V:350mA DALI | Schukat Electronic |
Constant Current DC/DC Input Range: 9~18Vdc Pin Style, DALI Dimming | TRC Electronics |
LED Power Supplies 9-18Vin 24-86Vout 350mA 30.1W TH DALI | Sager |
Where can I find additional details, specifications and documents for a LDH-45A-350DA?
Additional datasheets, footprints and schematics for LDH-45A-350DA are listed on our Part Details page. You can also find images and similar parts to LDH-45A-350DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH-45A-350DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH-45A-350DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH-45A-350DA fall under?
The LDH-45A-350DA is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDH-45A-350DA when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH-45A-350DA you can contact the distributor directly for product support, shipping queries etc.
Is the LDH-45A-350DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDH-45A-350DA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LDH-45A-350DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH-45A-350DA often in real-time on the comparison pages.
What if I can't find stock of LDH-45A-350DA?
You can fill out our help required form which you can use to request a quote for LDH-45A-350DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.