Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
3,017
in stock
|
Buy Now | |
element14
from US$0.86
|
3,017
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
1,820
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 12V |
Output Current | 500mA |
RoHS Compliant | Yes |
Ldo, Adj, 12V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDFM Series 500 mA ADJ Output Very Low Drop Voltage Regulator - DFN-6 (3x3) | Future Electronics |
LDO Regulator Pos 0.8V to 12V 0.5A 6-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LDFMPUR?
Additional datasheets, footprints and schematics for LDFMPUR are listed on our Part Details page. You can also find images and similar parts to LDFMPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDFMPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDFMPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDFMPUR fall under?
The LDFMPUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDFMPUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDFMPUR you can contact the distributor directly for product support, shipping queries etc.
Is the LDFMPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDFMPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for LDFMPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDFMPUR often in real-time on the comparison pages.
What if I can't find stock of LDFMPUR?
You can fill out our help required form which you can use to request a quote for LDFMPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.