LDFM50PT-TR Power Management ICs - PMIC by STMicroelectronics

LDO FIXED 5V 0.5A P-PAK-5

Status: Unknown
Series: 5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 125mV
LDO Regulator Case Style P-PAK
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Output Voltage Nom. 5V

Alternative Descriptions

LDO, FIXED, 5V, 0.5A, P-PAK-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDFM50PT-TR?

Additional datasheets, footprints and schematics for LDFM50PT-TR are listed on our Part Details page. You can also find images and similar parts to LDFM50PT-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDFM50PT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDFM50PT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDFM50PT-TR fall under?

The LDFM50PT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LDFM50PT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDFM50PT-TR you can contact the distributor directly for product support, shipping queries etc.

Is the LDFM50PT-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDFM50PT-TR have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LDFM50PT-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDFM50PT-TR often in real-time on the comparison pages.

What if I can't find stock of LDFM50PT-TR?

You can fill out our help required form which you can use to request a quote for LDFM50PT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay